Keystone Electronics Corp. Half Cable Clamp 8153

Description
Part Number: 8153 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8153 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8153 is a steel half cable clamp with a zinc plate finish, designed for securing and routing cables, wiring, piping, tubing, and fiber optics. It accommodates a cable diameter of 0.937 inches (23.8 mm), has a center-to-center distance of 0.812 inches (20.6 mm), a thickness of 0.060 inches (1.52 mm), and a width of 0.625 inches (15.9 mm). The clamp includes a black vinyl cushion for insulation.

Datasheet Summary
Powered by GS/AI

The 8153 is a steel half cable clamp with a zinc plate finish, designed for securing and routing cables, wiring, piping, tubing, and fiber optics. It accommodates a cable diameter of 0.937 inches (23.8 mm), has a center-to-center distance of 0.812 inches (20.6 mm), a thickness of 0.060 inches (1.52 mm), and a width of 0.625 inches (15.9 mm). The clamp includes a black vinyl cushion for insulation.

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8153 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8153
Half Cable Clamp 8153
Part Number: 8153 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8153

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .937 (23.8)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8153-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8153-ND
Cable Supports and Fasteners 36-8153-ND
"Cable Clamp, U-Type Silver Fastener 0.937"" (23.80mm)"

"Cable Clamp, U-Type Silver Fastener 0.937"" (23.80mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8153 36-8153-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers