Keystone Electronics Corp. Steel Cable Clamp 8106

Description
Part Number: 8106 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Material: Steel Style: Full Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8106 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Material: Steel Style: Full Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8106 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8106
Steel Cable Clamp 8106
Part Number: 8106 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8106

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .562 (14.3)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8106-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8106-ND
Cable Supports and Fasteners 36-8106-ND
"Cable Clamp, P-Type Silver Fastener 0.562"" (14.27mm)"

"Cable Clamp, P-Type Silver Fastener 0.562"" (14.27mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8106 36-8106-ND
Product Name Steel Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5044-ND - DigiKey
Specs
Material Steel
View Details
Nylon Cable Clamp - 7630 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
3 suppliers