Keystone Electronics Corp. Half Cable Clamp 8149

Description
Part Number: 8149 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8149 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8149 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8149
Half Cable Clamp 8149
Part Number: 8149 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8149

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .687 (17.4)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8149-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8149-ND
Cable Supports and Fasteners 36-8149-ND
"Cable Clamp, U-Type Silver Fastener 0.687"" (17.45mm)"

"Cable Clamp, U-Type Silver Fastener 0.687"" (17.45mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8149 36-8149-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Steel Cable Clamp - 8109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5044-ND - DigiKey
Specs
Material Steel
View Details