Keystone Electronics Corp. Cushioned Cable Clamp 8090

Description
Part Number: 8090 For Diameters: .250 (6.4) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8090 For Diameters: .250 (6.4) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Cushioned Cable Clamp
8090
Cushioned Cable Clamp 8090
Part Number: 8090 For Diameters: .250 (6.4) Material: Stainless Steel Style: Cushioned Type: Cable Clamp

Part Number: 8090

  • For Diameters: .250 (6.4)
  • Material: Stainless Steel
  • Style: Cushioned
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8090-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8090-ND
Cable Supports and Fasteners 36-8090-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamps; Cushioned; StaIn.less Steel; 0.250 In.; .711 In.; 0.500 In.; 0.203 - 70182292 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Clamps; Cushioned; StaIn.less Steel; 0.250 In.; .711 In.; 0.500 In.; 0.203
70182292
Cable Clamps; Cushioned; StaIn.less Steel; 0.250 In.; .711 In.; 0.500 In.; 0.203 70182292
Features Ideal for Securing in Rugged Applications These Cushioned Cable Clamps Secure Tightly and Protect Against Shock and Vibration MATERIAL: .032 (0.81) Stainless Steel with Cushion: EPDM Rubber

Features

  • Ideal for Securing in Rugged Applications
  • These Cushioned Cable Clamps Secure Tightly and Protect Against Shock and Vibration
  • MATERIAL: .032 (0.81) Stainless Steel with Cushion: EPDM Rubber
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 8090 36-8090-ND 70182292
Product Name Cushioned Cable Clamp Cable Supports and Fasteners Cable Clamps; Cushioned; StaIn.less Steel; 0.250 In.; .711 In.; 0.500 In.; 0.203
Material Stainless Steel; Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5044-ND - DigiKey
Specs
Material Steel
View Details
Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.562 inch (14.27 mm)
View Details
3 suppliers
Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers