Keystone Electronics Corp. Insulated Half Cable Clamp 8166

Description
Part Number: 8166 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8166 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8166 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion and is made of steel with a zinc plate finish. The clamp is rated for a cable diameter of 0.562 inches (14.3 mm), with a center-to-center distance of 0.750 inches (19.1 mm), and has a thickness of 0.060 inches (1.52 mm) and a width of 0.625 inches (15.9 mm).

Datasheet Summary
Powered by GS/AI

The 8166 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion and is made of steel with a zinc plate finish. The clamp is rated for a cable diameter of 0.562 inches (14.3 mm), with a center-to-center distance of 0.750 inches (19.1 mm), and has a thickness of 0.060 inches (1.52 mm) and a width of 0.625 inches (15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8166
Insulated Half Cable Clamp 8166
Part Number: 8166 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8166

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .562 (14.3)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8166-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8166-ND
Cable Supports and Fasteners 36-8166-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.562"" (14.27mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.562"" (14.27mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8166 36-8166-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Steel Cable Clamp - 8102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers