Keystone Electronics Corp. Steel Cable Clamp 8112

Description
Part Number: 8112 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Material: Steel Style: Full Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8112 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Material: Steel Style: Full Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8112 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8112
Steel Cable Clamp 8112
Part Number: 8112 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8112

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .937 (23.8)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8112-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8112-ND
Cable Supports and Fasteners 36-8112-ND
"Cable Clamp, P-Type Silver Fastener 0.937"" (23.80mm)"

"Cable Clamp, P-Type Silver Fastener 0.937"" (23.80mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8112 36-8112-ND
Product Name Steel Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7630 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
3 suppliers
Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers