Keystone Electronics Corp. Steel Cable Clamp 8103

Description
Part Number: 8103 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8103 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8103 steel cable clamp is designed for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plating and has a hole diameter of 0.375 inches (9.5 mm) and a center-to-center distance of 0.468 inches (11.9 mm). The clamp thickness is 0.048 inches (1.22 mm), and its width is 0.625 inches (15.9 mm).

Datasheet Summary
Powered by GS/AI

The 8103 steel cable clamp is designed for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plating and has a hole diameter of 0.375 inches (9.5 mm) and a center-to-center distance of 0.468 inches (11.9 mm). The clamp thickness is 0.048 inches (1.22 mm), and its width is 0.625 inches (15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8103 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8103
Steel Cable Clamp 8103
Part Number: 8103 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8103

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .375 (9.5)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8103-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8103-ND
Cable Supports and Fasteners 36-8103-ND
"Cable Clamp, P-Type Silver Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Silver Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Keystone - 62W5239 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Keystone
62W5239
Cable Fastener; Cable Clamp / Clip Type Keystone 62W5239
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 8103 36-8103-ND 62W5239
Product Name Steel Cable Clamp Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Keystone
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers