Keystone Electronics Corp. Nylon Cable Clamp 7623

Description
Part Number: 7623 For Diameters: .187 (4.7) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7623 For Diameters: .187 (4.7) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon cable clamp for cables with a diameter of 0.187 inches (4.7 mm), designed for mounting on panels with a hole thickness of 0.203 inches (5.2 mm). The clamp has a center-to-center spacing of 0.380 inches (9.7 mm), a width of 0.375 inches (9.5 mm), and is made of natural nylon 6/6. It is intended for securing and insulating cables in rugged applications.

Datasheet Summary
Powered by GS/AI

Nylon cable clamp for cables with a diameter of 0.187 inches (4.7 mm), designed for mounting on panels with a hole thickness of 0.203 inches (5.2 mm). The clamp has a center-to-center spacing of 0.380 inches (9.7 mm), a width of 0.375 inches (9.5 mm), and is made of natural nylon 6/6. It is intended for securing and insulating cables in rugged applications.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7623
Nylon Cable Clamp 7623
Part Number: 7623 For Diameters: .187 (4.7) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7623

  • For Diameters: .187 (4.7)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7623-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7623-ND
Cable Supports and Fasteners 36-7623-ND
"Cable Clamp, P-Type White Fastener 0.187"" (4.75mm)"

"Cable Clamp, P-Type White Fastener 0.187"" (4.75mm)"

Buy Now Datasheet
Cable Clamps; Cable Clamp / Clip Type Keystone - 50B4585 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamps; Cable Clamp / Clip Type Keystone
50B4585
Cable Clamps; Cable Clamp / Clip Type Keystone 50B4585
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:15.3mm; External Width:9.5mm; Height:- RoHS Compliant: Yes

CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:15.3mm; External Width:9.5mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 7623 36-7623-ND 50B4585
Product Name Nylon Cable Clamp Cable Supports and Fasteners Cable Clamps; Cable Clamp / Clip Type Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers