Keystone Electronics Corp. Insulated Half Cable Clamp 8163

Description
Part Number: 8163 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8163 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8163 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate coating and features a black vinyl cushion for insulation. The clamp is sized for a cable diameter of 0.375 inches (9.5 mm), with a hole diameter of 0.218 inches (5.5 mm), a center-to-center distance of 0.531 inches (13.5 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.625 inches (15.9 mm).

Datasheet Summary
Powered by GS/AI

The 8163 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate coating and features a black vinyl cushion for insulation. The clamp is sized for a cable diameter of 0.375 inches (9.5 mm), with a hole diameter of 0.218 inches (5.5 mm), a center-to-center distance of 0.531 inches (13.5 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.625 inches (15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8163
Insulated Half Cable Clamp 8163
Part Number: 8163 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8163

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .375 (9.5)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8163-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8163-ND
Cable Supports and Fasteners 36-8163-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.375"" (9.53mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.375"" (9.53mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8163 36-8163-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers