Keystone Electronics Corp. Insulated Cable Clamp 8122

Description
Part Number: 8122 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8122 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8122 is an insulated steel cable clamp designed for securing and routing cable, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion for insulation and is made of steel with a zinc plating. The clamp is sized for a cable diameter of 0.250 inches (6.4 mm), with a center-to-center distance of 0.437 inches (11.1 mm), a height of 0.218 inches (5.5 mm), and a width of 0.500 inches (12.7 mm). The material thickness is 0.048 inches (1.22 mm).

Datasheet Summary
Powered by GS/AI

The 8122 is an insulated steel cable clamp designed for securing and routing cable, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion for insulation and is made of steel with a zinc plating. The clamp is sized for a cable diameter of 0.250 inches (6.4 mm), with a center-to-center distance of 0.437 inches (11.1 mm), a height of 0.218 inches (5.5 mm), and a width of 0.500 inches (12.7 mm). The material thickness is 0.048 inches (1.22 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8122
Insulated Cable Clamp 8122
Part Number: 8122 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8122

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .250 (6.4)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8122-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8122-ND
Cable Supports and Fasteners 36-8122-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8122 36-8122-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers