Keystone Electronics Corp. Insulated Cable Clamp 8131

Description
Part Number: 8131 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8131 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8131 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It features a black vinyl cushion and is made of steel with a zinc plating. The clamp is sized for a cable diameter of 0.812 in. (20.6 mm), with a center-to-center distance of 0.718 in. (18.2 mm) and a thickness of 0.048 in. (1.22 mm). The width is 0.500 in. (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 8131 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It features a black vinyl cushion and is made of steel with a zinc plating. The clamp is sized for a cable diameter of 0.812 in. (20.6 mm), with a center-to-center distance of 0.718 in. (18.2 mm) and a thickness of 0.048 in. (1.22 mm). The width is 0.500 in. (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8131
Insulated Cable Clamp 8131
Part Number: 8131 Finish/Plating: Zinc & Clear Chromate For Diameters: .812 (20.6) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8131

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .812 (20.6)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8131-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8131-ND
Cable Supports and Fasteners 36-8131-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.812"" (20.62mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.812"" (20.62mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8131 36-8131-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5036-ND - DigiKey
Specs
Material Steel
View Details
Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers