Keystone Electronics Corp. Insulated Cable Clamp 8125

Description
Part Number: 8125 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8125 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8125 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion and is made of steel with a zinc plating. The clamp is sized for a cable diameter of 0.437 inches (11.1 mm), with a center-to-center distance of 0.531 inches (13.5 mm) and a thickness of 0.048 inches (1.22 mm). The width is 0.500 inches (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 8125 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion and is made of steel with a zinc plating. The clamp is sized for a cable diameter of 0.437 inches (11.1 mm), with a center-to-center distance of 0.531 inches (13.5 mm) and a thickness of 0.048 inches (1.22 mm). The width is 0.500 inches (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8125
Insulated Cable Clamp 8125
Part Number: 8125 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8125

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .437 (11.1)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8125-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8125-ND
Cable Supports and Fasteners 36-8125-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.437"" (11.10mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.437"" (11.10mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8125 36-8125-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers