Keystone Electronics Corp. Nylon Cable Clamp 7621

Description
Part Number: 7621 For Diameters: .125 (3.2) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 7621 For Diameters: .125 (3.2) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7621 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7621
Nylon Cable Clamp 7621
Part Number: 7621 For Diameters: .125 (3.2) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7621

  • For Diameters: .125 (3.2)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7621-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7621-ND
Cable Supports and Fasteners 36-7621-ND
"Cable Clamp, P-Type White Fastener 0.125"" (3.18mm)"

"Cable Clamp, P-Type White Fastener 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp Rohs Compliant Keystone - 93B2260 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Rohs Compliant Keystone
93B2260
Cable Clamp Rohs Compliant Keystone 93B2260
CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Clamp; Clamp Cable; White, 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.125 in. - 70181472 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Clamp Cable; White, 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.125 in.
70181472
Clamp; Clamp Cable; White, 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.125 in. 70181472
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Clamps Wire and Cable Clips Cable Clamps Cable Clamps
Product Number 7621 36-7621-ND 93B2260 70181472
Product Name Nylon Cable Clamp Cable Supports and Fasteners Cable Clamp Rohs Compliant Keystone Clamp; Clamp Cable; White, 0.050 Nylon 6/6; 0.203 in.; 0.375 in.; 0.125 in.
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Half Cable Clamp - 8151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers