Keystone Electronics Corp. Cushioned Cable Clamp 8096

Description
Part Number: 8096 For Diameters: 1.000 (25.4) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Description
Part Number: 8096 For Diameters: 1.000 (25.4) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cushioned cable clamp for 1.000 in (25.4 mm) diameter cables, featuring a nylon 6/6 casing and EPDM rubber cushion, with a center-to-center mounting distance of 0.906 in (23.0 mm).

Datasheet Summary
Powered by GS/AI

Cushioned cable clamp for 1.000 in (25.4 mm) diameter cables, featuring a nylon 6/6 casing and EPDM rubber cushion, with a center-to-center mounting distance of 0.906 in (23.0 mm).

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Cushioned Cable Clamp
8096
Cushioned Cable Clamp 8096
Part Number: 8096 For Diameters: 1.000 (25.4) Material: Stainless Steel Style: Cushioned Type: Cable Clamp

Part Number: 8096

  • For Diameters: 1.000 (25.4)
  • Material: Stainless Steel
  • Style: Cushioned
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8096-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8096-ND
Cable Supports and Fasteners 36-8096-ND
"Cable Clamp, P-Type Black, Silver Fastener 1.000"" (25.40mm)"

"Cable Clamp, P-Type Black, Silver Fastener 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamps; Cushioned; StaIn.less Steel; 01.000 In.; .906 In.; 0.500 In.; 0.20 - 70182296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Clamps; Cushioned; StaIn.less Steel; 01.000 In.; .906 In.; 0.500 In.; 0.20
70182296
Cable Clamps; Cushioned; StaIn.less Steel; 01.000 In.; .906 In.; 0.500 In.; 0.20 70182296
Features Ideal for Securing in Rugged Applications These Cushioned Cable Clamps Secure Tightly and Protect Against Shock and Vibration MATERIAL: .032 (0.81) Stainless Steel with Cushion: EPDM Rubber

Features

  • Ideal for Securing in Rugged Applications
  • These Cushioned Cable Clamps Secure Tightly and Protect Against Shock and Vibration
  • MATERIAL: .032 (0.81) Stainless Steel with Cushion: EPDM Rubber
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 8096 36-8096-ND 70182296
Product Name Cushioned Cable Clamp Cable Supports and Fasteners Cable Clamps; Cushioned; StaIn.less Steel; 01.000 In.; .906 In.; 0.500 In.; 0.20
Material Stainless Steel; Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers