Keystone Electronics Corp. Insulated Half Cable Clamp 8162

Description
Part Number: 8162 Finish/Plating: Zinc & Clear Chromate For Diameters: .312 (7.9) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8162 Finish/Plating: Zinc & Clear Chromate For Diameters: .312 (7.9) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8162
Insulated Half Cable Clamp 8162
Part Number: 8162 Finish/Plating: Zinc & Clear Chromate For Diameters: .312 (7.9) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8162

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .312 (7.9)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8162-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8162-ND
Cable Supports and Fasteners 36-8162-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.312"" (7.92mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.312"" (7.92mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8162 36-8162-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers
Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers