Keystone Electronics Corp. Nylon Cable Clamp 7620

Description
Part Number: 7620 For Diameters: .125 (3.2) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7620 For Diameters: .125 (3.2) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon 6/6 cable clamp designed to secure cables with a diameter of 0.125 inch (3.2 mm), featuring a center-to-center mounting distance of 0.325 inch (8.3 mm), width of 0.375 inch (9.5 mm), and hole depth of 0.140 inch (3.6 mm). The clamp is injection molded with a single-piece construction for strength and reliability.

Datasheet Summary
Powered by GS/AI

Nylon 6/6 cable clamp designed to secure cables with a diameter of 0.125 inch (3.2 mm), featuring a center-to-center mounting distance of 0.325 inch (8.3 mm), width of 0.375 inch (9.5 mm), and hole depth of 0.140 inch (3.6 mm). The clamp is injection molded with a single-piece construction for strength and reliability.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7620 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7620
Nylon Cable Clamp 7620
Part Number: 7620 For Diameters: .125 (3.2) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7620

  • For Diameters: .125 (3.2)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7620-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7620-ND
Cable Supports and Fasteners 36-7620-ND
"Cable Clamp, P-Type White Fastener 0.125"" (3.18mm)"

"Cable Clamp, P-Type White Fastener 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp; Cable Clamp / Clip Type Keystone - 92B1099 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp; Cable Clamp / Clip Type Keystone
92B1099
Cable Clamp; Cable Clamp / Clip Type Keystone 92B1099
CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:13.8mm; External Width:9.525mm; Height:- RoHS Compliant: Yes

CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:13.8mm; External Width:9.525mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 7620 36-7620-ND 92B1099
Product Name Nylon Cable Clamp Cable Supports and Fasteners Cable Clamp; Cable Clamp / Clip Type Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5046-ND - DigiKey
Specs
Material Steel
View Details