Keystone Electronics Corp. Cushioned Cable Clamp 8092

Description
Part Number: 8092 For Diameters: .500 (12.7) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Description
Part Number: 8092 For Diameters: .500 (12.7) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8092 cushioned cable clamp is designed to secure and protect cables, wiring, and fiber optics against shock and vibration in rugged applications. It features a nylon 6/6 body with an EPDM rubber cushion and a stainless steel clamp. The clamp is configured for cable diameters of 0.500 inches (12.7 mm) with a center-to-center mounting hole spacing of 0.562 inches (14.3 mm).

Datasheet Summary
Powered by GS/AI

The 8092 cushioned cable clamp is designed to secure and protect cables, wiring, and fiber optics against shock and vibration in rugged applications. It features a nylon 6/6 body with an EPDM rubber cushion and a stainless steel clamp. The clamp is configured for cable diameters of 0.500 inches (12.7 mm) with a center-to-center mounting hole spacing of 0.562 inches (14.3 mm).

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Cushioned Cable Clamp
8092
Cushioned Cable Clamp 8092
Part Number: 8092 For Diameters: .500 (12.7) Material: Stainless Steel Style: Cushioned Type: Cable Clamp

Part Number: 8092

  • For Diameters: .500 (12.7)
  • Material: Stainless Steel
  • Style: Cushioned
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8092-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8092-ND
Cable Supports and Fasteners 36-8092-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamps; Cushioned; StaIn.less Steel; 0.500 In.; .562 In.; 0.500 In.; 0.203 - 70182294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Clamps; Cushioned; StaIn.less Steel; 0.500 In.; .562 In.; 0.500 In.; 0.203
70182294
Cable Clamps; Cushioned; StaIn.less Steel; 0.500 In.; .562 In.; 0.500 In.; 0.203 70182294
Features Ideal for Securing in Rugged Applications These Cushioned Cable Clamps Secure Tightly and Protect Against Shock and Vibration MATERIAL: .032 (0.81) Stainless Steel with Cushion: EPDM Rubber

Features

  • Ideal for Securing in Rugged Applications
  • These Cushioned Cable Clamps Secure Tightly and Protect Against Shock and Vibration
  • MATERIAL: .032 (0.81) Stainless Steel with Cushion: EPDM Rubber
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 8092 36-8092-ND 70182294
Product Name Cushioned Cable Clamp Cable Supports and Fasteners Cable Clamps; Cushioned; StaIn.less Steel; 0.500 In.; .562 In.; 0.500 In.; 0.203
Material Stainless Steel; Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers