Keystone Electronics Corp. Nylon Cable Clamp 7636

Description
Part Number: 7636 For Diameters: .750 (19.1) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7636 For Diameters: .750 (19.1) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7636 nylon cable clamp is designed for securing cables up to 0.750 inch (19.1 mm) in diameter, with a center-to-center mounting distance of 0.785 inch (19.9 mm). It features a 0.500 inch (12.7 mm) width and a 0.203 inch (5.2 mm) hole dimension, constructed from nylon 6/6 for durability in rugged applications. The clamp provides cushioning via EPDM rubber to protect against shock and vibration.

Datasheet Summary
Powered by GS/AI

The 7636 nylon cable clamp is designed for securing cables up to 0.750 inch (19.1 mm) in diameter, with a center-to-center mounting distance of 0.785 inch (19.9 mm). It features a 0.500 inch (12.7 mm) width and a 0.203 inch (5.2 mm) hole dimension, constructed from nylon 6/6 for durability in rugged applications. The clamp provides cushioning via EPDM rubber to protect against shock and vibration.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7636
Nylon Cable Clamp 7636
Part Number: 7636 For Diameters: .750 (19.1) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7636

  • For Diameters: .750 (19.1)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7636-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7636-ND
Cable Supports and Fasteners 36-7636-ND
"Cable Clamp, P-Type White Fastener 0.750"" (19.05mm)"

"Cable Clamp, P-Type White Fastener 0.750"" (19.05mm)"

Buy Now Datasheet
Clamp; Cable Clamp; Nylon 6/6; 0.785 in.; 0.75 in.; 0.5 in. - 70181554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Cable Clamp; Nylon 6/6; 0.785 in.; 0.75 in.; 0.5 in.
70181554
Clamp; Cable Clamp; Nylon 6/6; 0.785 in.; 0.75 in.; 0.5 in. 70181554
Nylon 6⁄6 Cable Clamp, 0.750 in. Holding Dia., 0.500 in. W, White Color 0.500 mm clamp width, 0.203 in. mounting hole Nylon 6⁄6 - white colored cable clamp.

Nylon 6⁄6 Cable Clamp, 0.750 in. Holding Dia., 0.500 in. W, White Color

  • 0.500 mm clamp width, 0.203 in. mounting hole
    Nylon 6⁄6 - white colored cable clamp.
Supplier's Site
Cable Clamp Rohs Compliant Keystone - 90B5676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Rohs Compliant Keystone
90B5676
Cable Clamp Rohs Compliant Keystone 90B5676
CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps Cable Clamps
Product Number 7636 36-7636-ND 70181554 90B5676
Product Name Nylon Cable Clamp Cable Supports and Fasteners Clamp; Cable Clamp; Nylon 6/6; 0.785 in.; 0.75 in.; 0.5 in. Cable Clamp Rohs Compliant Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5045-ND - DigiKey
Specs
Material Steel
View Details
Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers