Keystone Electronics Corp. Insulated Cable Clamp 8129

Description
Part Number: 8129 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8129 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8129
Insulated Cable Clamp 8129
Part Number: 8129 Finish/Plating: Zinc & Clear Chromate For Diameters: .687 (17.4) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8129

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .687 (17.4)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8129-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8129-ND
Cable Supports and Fasteners 36-8129-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.687"" (17.45mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.687"" (17.45mm)"

Buy Now Datasheet
Cable Clamp, Insul, 17.45Mm Dia, Screw; Cable Clamp / Clip Type Keystone - 99H9058 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Insul, 17.45Mm Dia, Screw; Cable Clamp / Clip Type Keystone
99H9058
Cable Clamp, Insul, 17.45Mm Dia, Screw; Cable Clamp / Clip Type Keystone 99H9058
CABLE CLAMP, INSUL, 17.45MM DIA, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.45mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:16.66mm; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, INSUL, 17.45MM DIA, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.45mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:16.66mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 8129 36-8129-ND 99H9058
Product Name Insulated Cable Clamp Cable Supports and Fasteners Cable Clamp, Insul, 17.45Mm Dia, Screw; Cable Clamp / Clip Type Keystone
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers