Keystone Electronics Corp. Nylon Cable Clamp 7640

Description
Part Number: 7640 For Diameters: 1.250 (31.8) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 7640 For Diameters: 1.250 (31.8) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7640
Nylon Cable Clamp 7640
Part Number: 7640 For Diameters: 1.250 (31.8) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7640

  • For Diameters: 1.250 (31.8)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7640-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7640-ND
Cable Supports and Fasteners 36-7640-ND
"Cable Clamp, P-Type White Fastener 1.250"" (31.75mm)"

"Cable Clamp, P-Type White Fastener 1.250"" (31.75mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 7640 36-7640-ND
Product Name Nylon Cable Clamp Cable Supports and Fasteners
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers