Keystone Electronics Corp. Insulated Cable Clamp 8130

Description
Part Number: 8130 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8130 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8130 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp is configured for a cable diameter of 0.750 inches (19.1 mm), has a center-to-center length of 0.687 inches (17.4 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.500 inches (12.7 mm). The hole diameter is 0.750 inches (19.1 mm), and it is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 8130 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate finish and features a black vinyl cushion for insulation. The clamp is configured for a cable diameter of 0.750 inches (19.1 mm), has a center-to-center length of 0.687 inches (17.4 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.500 inches (12.7 mm). The hole diameter is 0.750 inches (19.1 mm), and it is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8130 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8130
Insulated Cable Clamp 8130
Part Number: 8130 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8130

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .750 (19.1)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8130-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8130-ND
Cable Supports and Fasteners 36-8130-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.750"" (19.05mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.750"" (19.05mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8130 36-8130-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Steel Cable Clamp - 8102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers