Keystone Electronics Corp. Insulated Half Cable Clamp 8161

Description
Part Number: 8161 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8161 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8161 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plating and features a black vinyl cushion for insulation. The clamp is sized for a cable diameter of 0.250 inches (6.4 mm), has a center-to-center distance of 0.500 inches (12.7 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.500 inches (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 8161 is an insulated steel half cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plating and features a black vinyl cushion for insulation. The clamp is sized for a cable diameter of 0.250 inches (6.4 mm), has a center-to-center distance of 0.500 inches (12.7 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.500 inches (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8161 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8161
Insulated Half Cable Clamp 8161
Part Number: 8161 Finish/Plating: Zinc & Clear Chromate For Diameters: .250 (6.4) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8161

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .250 (6.4)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8161-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8161-ND
Cable Supports and Fasteners 36-8161-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.250"" (6.35mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8161 36-8161-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers