Keystone Electronics Corp. Half Cable Clamp 8148

Description
Part Number: 8148 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8148 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8148 is a steel half cable clamp with a zinc plate finish, designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It has a cable diameter capacity of 0.625 inches (15.9 mm), a center-to-center hole distance of 0.750 inches (19.1 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.625 inches (15.9 mm). The clamp features a black vinyl cushion for insulation and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 8148 is a steel half cable clamp with a zinc plate finish, designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It has a cable diameter capacity of 0.625 inches (15.9 mm), a center-to-center hole distance of 0.750 inches (19.1 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.625 inches (15.9 mm). The clamp features a black vinyl cushion for insulation and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8148 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8148
Half Cable Clamp 8148
Part Number: 8148 Finish/Plating: Zinc & Clear Chromate For Diameters: .625 (15.9) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8148

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .625 (15.9)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8148-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8148-ND
Cable Supports and Fasteners 36-8148-ND
"Cable Clamp, U-Type Silver Fastener 0.625"" (15.88mm)"

"Cable Clamp, U-Type Silver Fastener 0.625"" (15.88mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8148 36-8148-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers