Keystone Electronics Corp. Steel Cable Clamp 8102

Description
Part Number: 8102 Finish/Plating: Zinc & Clear Chromate For Diameters: .312 (7.9) Material: Steel Style: Full Type: Cable Clamp
Request a Quote Datasheet
Description
Part Number: 8102 Finish/Plating: Zinc & Clear Chromate For Diameters: .312 (7.9) Material: Steel Style: Full Type: Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8102 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8102
Steel Cable Clamp 8102
Part Number: 8102 Finish/Plating: Zinc & Clear Chromate For Diameters: .312 (7.9) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8102

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .312 (7.9)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8102-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8102-ND
Cable Supports and Fasteners 36-8102-ND
"Cable Clamp, P-Type Silver Fastener 0.312"" (7.92mm)"

"Cable Clamp, P-Type Silver Fastener 0.312"" (7.92mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Keystone - 91B0555 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Keystone
91B0555
Cable Fastener; Cable Clamp / Clip Type Keystone 91B0555
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 8102 36-8102-ND 91B0555
Product Name Steel Cable Clamp Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Keystone
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers