Keystone Electronics Corp. Half Cable Clamp 8145

Description
Part Number: 8145 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8145 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8145 is a steel half cable clamp with a zinc plating, designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It has a hole diameter of 0.437 inches (11.1 mm), a center-to-center distance of 0.562 inches (14.3 mm), a thickness of 0.032 inches (0.81 mm), and a width of 0.500 inches (12.7 mm). The clamp is RoHS compliant and meets ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

The 8145 is a steel half cable clamp with a zinc plating, designed for securing, grounding, and routing cables, wiring, piping, tubing, and fiber optics. It has a hole diameter of 0.437 inches (11.1 mm), a center-to-center distance of 0.562 inches (14.3 mm), a thickness of 0.032 inches (0.81 mm), and a width of 0.500 inches (12.7 mm). The clamp is RoHS compliant and meets ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8145 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8145
Half Cable Clamp 8145
Part Number: 8145 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8145

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .437 (11.1)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8145-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8145-ND
Cable Supports and Fasteners 36-8145-ND
"Cable Clamp, U-Type Silver Fastener 0.437"" (11.10mm)"

"Cable Clamp, U-Type Silver Fastener 0.437"" (11.10mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8145 36-8145-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7621 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
4 suppliers