Keystone Electronics Corp. Insulated Cable Clamp 8127

Description
Part Number: 8127 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8127 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8127 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It features a black vinyl cushion and is made of steel with a zinc plate finish. The clamp accommodates a cable diameter of 0.562 inches (14.3 mm), has a center-to-center distance of 0.594 inches (15.1 mm), a thickness of 0.060 inches (1.52 mm), and a width of 0.625 inches (15.9 mm).

Datasheet Summary
Powered by GS/AI

The 8127 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It features a black vinyl cushion and is made of steel with a zinc plate finish. The clamp accommodates a cable diameter of 0.562 inches (14.3 mm), has a center-to-center distance of 0.594 inches (15.1 mm), a thickness of 0.060 inches (1.52 mm), and a width of 0.625 inches (15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8127 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8127
Insulated Cable Clamp 8127
Part Number: 8127 Finish/Plating: Zinc & Clear Chromate For Diameters: .562 (14.3) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8127

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .562 (14.3)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8127-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8127-ND
Cable Supports and Fasteners 36-8127-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.562"" (14.27mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.562"" (14.27mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8127 36-8127-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers