Keystone Electronics Corp. Insulated Cable Clamp 8134

Description
Part Number: 8134 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8134 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8134 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plating and features a black vinyl cushion for insulation. The clamp is sized for a cable diameter of 1.000 inch (25.4 mm), with a center-to-center distance of 0.812 inch (20.6 mm) and a thickness of 0.032 inch (0.81 mm). It has a width of 0.500 inch (12.7 mm) and a hole diameter of 0.281 inch (7.1 mm). The clamp is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 8134 is an insulated steel cable clamp designed for securing, insulating, and routing cable, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plating and features a black vinyl cushion for insulation. The clamp is sized for a cable diameter of 1.000 inch (25.4 mm), with a center-to-center distance of 0.812 inch (20.6 mm) and a thickness of 0.032 inch (0.81 mm). It has a width of 0.500 inch (12.7 mm) and a hole diameter of 0.281 inch (7.1 mm). The clamp is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8134
Insulated Cable Clamp 8134
Part Number: 8134 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8134

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: 1.000 (25.4)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8134-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8134-ND
Cable Supports and Fasteners 36-8134-ND
"Cable Clamp, P-Type Black, Silver Fastener 1.000"" (25.40mm)"

"Cable Clamp, P-Type Black, Silver Fastener 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8134 36-8134-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers