Keystone Electronics Corp. Insulated Half Cable Clamp 8169

Description
Part Number: 8169 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8169 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8169 is an insulated steel half cable clamp designed for securing, insulating, and routing cables, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion and is made of steel with a zinc plate finish. The clamp is configured for a cable diameter of 0.750 inches (19.1 mm), with a center-to-center distance of 0.875 inches (22.2 mm), a thickness of 0.060 inches (1.52 mm), and a width of 0.625 inches (15.9 mm).

Datasheet Summary
Powered by GS/AI

The 8169 is an insulated steel half cable clamp designed for securing, insulating, and routing cables, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion and is made of steel with a zinc plate finish. The clamp is configured for a cable diameter of 0.750 inches (19.1 mm), with a center-to-center distance of 0.875 inches (22.2 mm), a thickness of 0.060 inches (1.52 mm), and a width of 0.625 inches (15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Half Cable Clamp
8169
Insulated Half Cable Clamp 8169
Part Number: 8169 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Insulated: Yes Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8169

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .750 (19.1)
  • Insulated: Yes
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8169-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8169-ND
Cable Supports and Fasteners 36-8169-ND
"Cable Clamp, U-Type Black, Silver Fastener 0.750"" (19.05mm)"

"Cable Clamp, U-Type Black, Silver Fastener 0.750"" (19.05mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8169 36-8169-ND
Product Name Insulated Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7621 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
4 suppliers