Keystone Electronics Corp. Insulated Cable Clamp 8133

Description
Part Number: 8133 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8133 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8133 is an insulated steel cable clamp designed for securing and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate coating and features a black vinyl cushion for insulation. The clamp is rated for a cable diameter of 0.937 inches (23.8 mm), with a center-to-center distance of 0.781 inches (19.8 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.750 inches (19.1 mm).

Datasheet Summary
Powered by GS/AI

The 8133 is an insulated steel cable clamp designed for securing and routing cables, wiring, piping, tubing, and fiber optics. It is made of steel with a zinc plate coating and features a black vinyl cushion for insulation. The clamp is rated for a cable diameter of 0.937 inches (23.8 mm), with a center-to-center distance of 0.781 inches (19.8 mm), a thickness of 0.048 inches (1.22 mm), and a width of 0.750 inches (19.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8133
Insulated Cable Clamp 8133
Part Number: 8133 Finish/Plating: Zinc & Clear Chromate For Diameters: .937 (23.8) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8133

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .937 (23.8)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8133-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8133-ND
Cable Supports and Fasteners 36-8133-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.937"" (23.80mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.937"" (23.80mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8133 36-8133-ND
Product Name Insulated Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers