Keystone Electronics Corp. Cushioned Cable Clamp 8093

Description
Part Number: 8093 For Diameters: .625 (15.9) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Description
Part Number: 8093 For Diameters: .625 (15.9) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8093 cushioned cable clamp is designed for securing and protecting cables, wiring, and fiber optics against shock and vibration. It has a bore diameter of 0.625 inch (15.9 mm) and a center-to-center distance of 0.718 inch (18.2 mm). The clamp features a cushion of EPDM rubber and a stainless steel housing, with a nylon 6/6 body. The part is rated for use with cable diameters up to 0.625 inch.

Datasheet Summary
Powered by GS/AI

The 8093 cushioned cable clamp is designed for securing and protecting cables, wiring, and fiber optics against shock and vibration. It has a bore diameter of 0.625 inch (15.9 mm) and a center-to-center distance of 0.718 inch (18.2 mm). The clamp features a cushion of EPDM rubber and a stainless steel housing, with a nylon 6/6 body. The part is rated for use with cable diameters up to 0.625 inch.

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Cushioned Cable Clamp
8093
Cushioned Cable Clamp 8093
Part Number: 8093 For Diameters: .625 (15.9) Material: Stainless Steel Style: Cushioned Type: Cable Clamp

Part Number: 8093

  • For Diameters: .625 (15.9)
  • Material: Stainless Steel
  • Style: Cushioned
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8093-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8093-ND
Cable Supports and Fasteners 36-8093-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.625"" (15.88mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.625"" (15.88mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8093 36-8093-ND
Product Name Cushioned Cable Clamp Cable Supports and Fasteners
Material Stainless Steel; Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers