Keystone Electronics Corp. Insulated Cable Clamp 8124

Description
Part Number: 8124 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Description
Part Number: 8124 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Insulated: Yes Material: Steel Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8124 is an insulated steel cable clamp designed for securing and routing cables, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion for insulation and is made from steel with a zinc plate finish. The clamp is configured for a cable diameter of 0.375 in (9.5 mm), with a hole diameter of 0.218 in (5.5 mm), center-to-center distance of 0.468 in (11.9 mm), thickness of 0.048 in (1.22 mm), and width of 0.500 in (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 8124 is an insulated steel cable clamp designed for securing and routing cables, wiring, piping, tubing, and fibre optics. It features a black vinyl cushion for insulation and is made from steel with a zinc plate finish. The clamp is configured for a cable diameter of 0.375 in (9.5 mm), with a hole diameter of 0.218 in (5.5 mm), center-to-center distance of 0.468 in (11.9 mm), thickness of 0.048 in (1.22 mm), and width of 0.500 in (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Insulated Cable Clamp - 8124 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Insulated Cable Clamp
8124
Insulated Cable Clamp 8124
Part Number: 8124 Finish/Plating: Zinc & Clear Chromate For Diameters: .375 (9.5) Insulated: Yes Material: Steel Type: Cable Clamp

Part Number: 8124

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .375 (9.5)
  • Insulated: Yes
  • Material: Steel
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8124-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8124-ND
Cable Supports and Fasteners 36-8124-ND
"Cable Clamp, P-Type Black, Silver Fastener 0.375"" (9.53mm)"

"Cable Clamp, P-Type Black, Silver Fastener 0.375"" (9.53mm)"

Buy Now Datasheet
Clamp; Insulated Steel Cable Clamp; .375 x .50 - 70182249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Insulated Steel Cable Clamp; .375 x .50
70182249
Clamp; Insulated Steel Cable Clamp; .375 x .50 70182249
Clamp; Insulated Steel Cable Clamp; .375 x .50

Clamp; Insulated Steel Cable Clamp; .375 x .50

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 8124 36-8124-ND 70182249
Product Name Insulated Cable Clamp Cable Supports and Fasteners Clamp; Insulated Steel Cable Clamp; .375 x .50
Material Steel; Steel Steel Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Steel Cable Clamp - 8109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers