Keystone Electronics Corp. Nylon Cable Clamp 7626

Description
Part Number: 7626 For Diameters: .312 (7.9) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7626 For Diameters: .312 (7.9) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon 6/6 cable clamp for 0.312 inch (7.9 mm) diameter cables, with 0.445 inch (11.3 mm) center-to-center mounting holes, 0.375 inch (9.5 mm) width, and 0.140 inch (3.6 mm) hole thickness. Designed for securing and insulating cables in rugged applications.

Datasheet Summary
Powered by GS/AI

Nylon 6/6 cable clamp for 0.312 inch (7.9 mm) diameter cables, with 0.445 inch (11.3 mm) center-to-center mounting holes, 0.375 inch (9.5 mm) width, and 0.140 inch (3.6 mm) hole thickness. Designed for securing and insulating cables in rugged applications.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7626
Nylon Cable Clamp 7626
Part Number: 7626 For Diameters: .312 (7.9) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7626

  • For Diameters: .312 (7.9)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7626-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7626-ND
Cable Supports and Fasteners 36-7626-ND
"Cable Clamp, P-Type White Fastener 0.312"" (7.92mm)"

"Cable Clamp, P-Type White Fastener 0.312"" (7.92mm)"

Buy Now Datasheet
Cable Clamp Rohs Compliant Keystone - 07C1150 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Rohs Compliant Keystone
07C1150
Cable Clamp Rohs Compliant Keystone 07C1150
CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 7626 36-7626-ND 07C1150
Product Name Nylon Cable Clamp Cable Supports and Fasteners Cable Clamp Rohs Compliant Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers