Keystone Electronics Corp. Steel Cable Clamp 8105

Description
Part Number: 8105 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8105 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel cable clamp for securing, grounding, and routing cable, wiring, piping, tubing, and fibre optics, with a hole diameter of 0.500 inches (12.7 mm) and center-to-center distance of 0.531 inches (13.5 mm). Constructed from 0.032 inch (0.81 mm) thick zinc-plated steel, with a width of 0.500 inches (12.7 mm). RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Steel cable clamp for securing, grounding, and routing cable, wiring, piping, tubing, and fibre optics, with a hole diameter of 0.500 inches (12.7 mm) and center-to-center distance of 0.531 inches (13.5 mm). Constructed from 0.032 inch (0.81 mm) thick zinc-plated steel, with a width of 0.500 inches (12.7 mm). RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8105 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8105
Steel Cable Clamp 8105
Part Number: 8105 Finish/Plating: Zinc & Clear Chromate For Diameters: .500 (12.7) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8105

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .500 (12.7)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8105-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8105-ND
Cable Supports and Fasteners 36-8105-ND
"Cable Clamp, P-Type Silver Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Silver Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable clamp, steel; .500 In. ; .531 In;0.500 in.; 0.203 in. - 70182382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable clamp, steel; .500 In. ; .531 In;0.500 in.; 0.203 in.
70182382
Cable clamp, steel; .500 In. ; .531 In;0.500 in.; 0.203 in. 70182382
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site
Cable clamp, steel; .500 In. ; .531 In;0.500 in.; 0.203 in. - 70182092 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable clamp, steel; .500 In. ; .531 In;0.500 in.; 0.203 in.
70182092
Cable clamp, steel; .500 In. ; .531 In;0.500 in.; 0.203 in. 70182092
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site
Cable Clamp; Cable Clamp / Clip Type Keystone - 94B3164 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp; Cable Clamp / Clip Type Keystone
94B3164
Cable Clamp; Cable Clamp / Clip Type Keystone 94B3164
CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:19.1mm; External Width:-; Height:-; Product Range:- RoHS Compliant: Yes

CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:19.1mm; External Width:-; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps Cable Clamps Wire and Cable Clips
Product Number 8105 36-8105-ND 70182382 70182092 94B3164
Product Name Steel Cable Clamp Cable Supports and Fasteners Cable clamp, steel; .500 In. ; .531 In;0.500 in.; 0.203 in. Cable clamp, steel; .500 In. ; .531 In;0.500 in.; 0.203 in. Cable Clamp; Cable Clamp / Clip Type Keystone
Material Steel; Steel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Alligator, Crocodile, Heavy Duty Clips - 36-5044-ND - DigiKey
Specs
Material Steel
View Details
Steel Cable Clamp - 8111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers