Keystone Electronics Corp. Nylon Cable Clamp 7631

Description
Part Number: 7631 For Diameters: .437 (11.1) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7631 For Diameters: .437 (11.1) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 7631 is a nylon cable clamp designed for securing and insulating cables up to 0.437 inches (11.1 mm) in diameter, with a center-to-center mounting distance of 0.525 inches (13.3 mm). The clamp has a width of 0.375 inches (9.5 mm) and a hole thickness of 0.203 inches (5.2 mm). It is made from natural nylon 6/6 and is rated UL 94V-2.

Datasheet Summary
Powered by GS/AI

Part number 7631 is a nylon cable clamp designed for securing and insulating cables up to 0.437 inches (11.1 mm) in diameter, with a center-to-center mounting distance of 0.525 inches (13.3 mm). The clamp has a width of 0.375 inches (9.5 mm) and a hole thickness of 0.203 inches (5.2 mm). It is made from natural nylon 6/6 and is rated UL 94V-2.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7631
Nylon Cable Clamp 7631
Part Number: 7631 For Diameters: .437 (11.1) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7631

  • For Diameters: .437 (11.1)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7631-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7631-ND
Cable Supports and Fasteners 36-7631-ND
"Cable Clamp, P-Type White Fastener 0.437"" (11.10mm)"

"Cable Clamp, P-Type White Fastener 0.437"" (11.10mm)"

Buy Now Datasheet
Clamp, Cable; Nylon; White; 0.437 in.; 0.525 in.; 0.375 in.; 0.203 in. - 70181414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp, Cable; Nylon; White; 0.437 in.; 0.525 in.; 0.375 in.; 0.203 in.
70181414
Clamp, Cable; Nylon; White; 0.437 in.; 0.525 in.; 0.375 in.; 0.203 in. 70181414
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site
Cable Clamp Rohs Compliant Keystone - 99H8855 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Rohs Compliant Keystone
99H8855
Cable Clamp Rohs Compliant Keystone 99H8855
CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps Cable Clamps
Product Number 7631 36-7631-ND 70181414 99H8855
Product Name Nylon Cable Clamp Cable Supports and Fasteners Clamp, Cable; Nylon; White; 0.437 in.; 0.525 in.; 0.375 in.; 0.203 in. Cable Clamp Rohs Compliant Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.250 inch (31.75 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers