Keystone Electronics Corp. Steel Cable Clamp 8100

Description
Part Number: 8100 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8100 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel cable clamp for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics, with a hole diameter of 0.187 inches (4.7 mm) and center-to-center distance of 0.406 inches (10.3 mm), made of steel with zinc plating and a thickness of 0.032 inches (0.81 mm).

Datasheet Summary
Powered by GS/AI

Steel cable clamp for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics, with a hole diameter of 0.187 inches (4.7 mm) and center-to-center distance of 0.406 inches (10.3 mm), made of steel with zinc plating and a thickness of 0.032 inches (0.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8100 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8100
Steel Cable Clamp 8100
Part Number: 8100 Finish/Plating: Zinc & Clear Chromate For Diameters: .187 (4.7) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8100

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .187 (4.7)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8100-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8100-ND
Cable Supports and Fasteners 36-8100-ND
"Cable Clamp, P-Type Silver Fastener 0.187"" (4.75mm)"

"Cable Clamp, P-Type Silver Fastener 0.187"" (4.75mm)"

Buy Now Datasheet
Cable clamp, steel - 70182090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable clamp, steel
70182090
Cable clamp, steel 70182090
Cable clamp, steel

Cable clamp, steel

Supplier's Site
Cable clamps;Steel; .187 In; .375 In.; 0.500 in.; 0.203 in. - 70182291 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable clamps;Steel; .187 In; .375 In.; 0.500 in.; 0.203 in.
70182291
Cable clamps;Steel; .187 In; .375 In.; 0.500 in.; 0.203 in. 70182291
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Keystone - 94B3163 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Keystone
94B3163
Cable Fastener; Cable Clamp / Clip Type Keystone 94B3163
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps Cable Clamps Wire and Cable Clips
Product Number 8100 36-8100-ND 70182090 70182291 94B3163
Product Name Steel Cable Clamp Cable Supports and Fasteners Cable clamp, steel Cable clamps;Steel; .187 In; .375 In.; 0.500 in.; 0.203 in. Cable Fastener; Cable Clamp / Clip Type Keystone
Material Steel; Steel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Clamp - 7620 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
3 suppliers
Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers