Keystone Electronics Corp. Steel Cable Clamp 8109

Description
Part Number: 8109 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8109 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel cable clamp for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics, with a 0.750 inch (19.1 mm) hole diameter and center-to-center distance of 0.656 inch (16.7 mm), made of 0.032 inch (0.81 mm) thick zinc-plated steel, with a width of 0.500 inch (12.7 mm).

Datasheet Summary
Powered by GS/AI

Steel cable clamp for securing, grounding, and routing cable, wiring, piping, tubing, and fiber optics, with a 0.750 inch (19.1 mm) hole diameter and center-to-center distance of 0.656 inch (16.7 mm), made of 0.032 inch (0.81 mm) thick zinc-plated steel, with a width of 0.500 inch (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8109 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8109
Steel Cable Clamp 8109
Part Number: 8109 Finish/Plating: Zinc & Clear Chromate For Diameters: .750 (19.1) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8109

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .750 (19.1)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8109-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8109-ND
Cable Supports and Fasteners 36-8109-ND
"Cable Clamp, P-Type Silver Fastener 0.750"" (19.05mm)"

"Cable Clamp, P-Type Silver Fastener 0.750"" (19.05mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8109 36-8109-ND
Product Name Steel Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers