Keystone Electronics Corp. Nylon Cable Clamp 7632

Description
Part Number: 7632 For Diameters: .500 (12.7) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7632 For Diameters: .500 (12.7) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 7632 is a nylon cable clamp designed to secure cables with a diameter of 0.500 inches (12.7 mm), with a center-to-center mounting distance of 0.550 inches (14.0 mm), a width of 0.375 inches (9.5 mm), and a hole height of 0.140 inches (3.6 mm). The clamp is constructed from nylon 6/6 and is intended for reliably routing and securing wiring, piping, tubing, components, and fiber optics in applications requiring vibration resistance. The mounting hole fits a 0.140-inch diameter fastener.

Datasheet Summary
Powered by GS/AI

Part number 7632 is a nylon cable clamp designed to secure cables with a diameter of 0.500 inches (12.7 mm), with a center-to-center mounting distance of 0.550 inches (14.0 mm), a width of 0.375 inches (9.5 mm), and a hole height of 0.140 inches (3.6 mm). The clamp is constructed from nylon 6/6 and is intended for reliably routing and securing wiring, piping, tubing, components, and fiber optics in applications requiring vibration resistance. The mounting hole fits a 0.140-inch diameter fastener.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7632
Nylon Cable Clamp 7632
Part Number: 7632 For Diameters: .500 (12.7) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7632

  • For Diameters: .500 (12.7)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7632-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7632-ND
Cable Supports and Fasteners 36-7632-ND
"Cable Clamp, P-Type White Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type White Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp Rohs Compliant Keystone - 91B6007 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Rohs Compliant Keystone
91B6007
Cable Clamp Rohs Compliant Keystone 91B6007
CABLE CLAMP ROHS COMPLIANT: YES

CABLE CLAMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Cable Clamps
Product Number 7632 36-7632-ND 91B6007
Product Name Nylon Cable Clamp Cable Supports and Fasteners Cable Clamp Rohs Compliant Keystone
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
Steel Cable Clamp - 8107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers