Keystone Electronics Corp. Steel Cable Clamp 8104

Description
Part Number: 8104 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 8104 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Material: Steel Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel cable clamp for securing and grounding cables, wiring, piping, tubing, and fibre optics, with a hole diameter of 0.437 in. (11.1 mm) and center-to-center distance of 0.500 in. (12.7 mm). Made of steel with zinc plate finish, thickness 0.048 in. (1.22 mm), and nominal width of 0.500 in. (12.7 mm).

Datasheet Summary
Powered by GS/AI

Steel cable clamp for securing and grounding cables, wiring, piping, tubing, and fibre optics, with a hole diameter of 0.437 in. (11.1 mm) and center-to-center distance of 0.500 in. (12.7 mm). Made of steel with zinc plate finish, thickness 0.048 in. (1.22 mm), and nominal width of 0.500 in. (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Cable Clamp
8104
Steel Cable Clamp 8104
Part Number: 8104 Finish/Plating: Zinc & Clear Chromate For Diameters: .437 (11.1) Material: Steel Style: Full Type: Cable Clamp

Part Number: 8104

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: .437 (11.1)
  • Material: Steel
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8104-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8104-ND
Cable Supports and Fasteners 36-8104-ND
"Cable Clamp, P-Type Silver Fastener 0.437"" (11.10mm)"

"Cable Clamp, P-Type Silver Fastener 0.437"" (11.10mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8104 36-8104-ND
Product Name Steel Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7633 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers