Keystone Electronics Corp. Nylon Cable Clamp 7625

Description
Part Number: 7625 For Diameters: .250 (6.4) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Description
Part Number: 7625 For Diameters: .250 (6.4) Material: Nylon Style: Full Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon cable clamp for cable diameters of .250 (6.4) inches, with a center-to-center distance of .410 (10.4) inches, a width of .375 (9.5) inches, and a hole height of .203 (5.2) inches. Constructed from natural nylon 6/6, UL rated 94V-2.

Datasheet Summary
Powered by GS/AI

Nylon cable clamp for cable diameters of .250 (6.4) inches, with a center-to-center distance of .410 (10.4) inches, a width of .375 (9.5) inches, and a hole height of .203 (5.2) inches. Constructed from natural nylon 6/6, UL rated 94V-2.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Clamp
7625
Nylon Cable Clamp 7625
Part Number: 7625 For Diameters: .250 (6.4) Material: Nylon Style: Full Type: Cable Clamp

Part Number: 7625

  • For Diameters: .250 (6.4)
  • Material: Nylon
  • Style: Full
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-7625-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-7625-ND
Cable Supports and Fasteners 36-7625-ND
"Cable Clamp, P-Type White Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type White Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Keystone - 62W5208 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Keystone
62W5208
Cable Fastener; Cable Clamp / Clip Type Keystone 62W5208
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:16mm; External Width:9.525mm; Height:- RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:White; External Length:16mm; External Width:9.525mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clamp, Cable; Nylon; White; 0.25 in.; 0.41 in.; 0.375 in.; 0.203 in. - 70183171 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp, Cable; Nylon; White; 0.25 in.; 0.41 in.; 0.375 in.; 0.203 in.
70183171
Clamp, Cable; Nylon; White; 0.25 in.; 0.41 in.; 0.375 in.; 0.203 in. 70183171
Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Ideal for securing, grounding and routing cable, wiring, piping, tubing, components and fibre optics. Material: 0.032" (0.81 mm) Thick Steel, Zinc Plate.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips Cable Clamps
Product Number 7625 36-7625-ND 62W5208 70183171
Product Name Nylon Cable Clamp Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Keystone Clamp, Cable; Nylon; White; 0.25 in.; 0.41 in.; 0.375 in.; 0.203 in.
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers