Keystone Electronics Corp.
6 Tabs Low Profile Quick Fit Header
7831
Description
Part Number: 7831
Material: Steel
Mounting: THM
Number of Tabs: 6
Number of Tabs: 6
Orientation: Vertical
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: Headers
Terminal Style: Headers
Terminal Type: Quick Fit - 250 Tab
Terminal Type: Quick Fit - 250 Tab
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7831
Material: Steel
Mounting: THM
Number of Tabs: 6
Number of Tabs: 6
Orientation: Vertical
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: Headers
Terminal Style: Headers
Terminal Type: Quick Fit - 250 Tab
Terminal Type: Quick Fit - 250 Tab
Request a Quote
Email Supplier
Datasheet
Suppliers
6 Tabs Low Profile Quick Fit Header
7831
Part Number: 7831
Material: Steel
Mounting: THM
Number of Tabs: 6
Number of Tabs: 6
Orientation: Vertical
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: Headers
Terminal Style: Headers
Terminal Type: Quick Fit - 250 Tab
Terminal Type: Quick Fit - 250 Tab
Part Number: 7831
- Material: Steel
- Mounting: THM
- Number of Tabs: 6
- Number of Tabs: 6
- Orientation: Vertical
- Orientation: Vertical
- Tab Size: .250 [6.4] x .032 [.81]
- Tab Size: .250 [6.4] x .032 [.81]
- Terminal Style: Headers
- Terminal Style: Headers
- Terminal Type: Quick Fit - 250 Tab
- Terminal Type: Quick Fit - 250 Tab
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
7831 |
|
Product Name
|
6 Tabs Low Profile Quick Fit Header |
|
Product Type
|
IC Headers
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details