Keystone Electronics Corp. For .025 -.037" Pins, Solder Mount Jack 1619-3

Description
Part Number: 1619-3 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1619-3 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack designed for solder mounting with pin sizes of 0.025 to 0.037 inch, featuring a brass body and beryllium copper spring, with tin/lead plating on the body and gold plating on the spring. The part has a mounting hole length of 0.155 inch (3.9 mm) and is non-RoHS compliant.

Datasheet Summary
Powered by GS/AI

Micro jack designed for solder mounting with pin sizes of 0.025 to 0.037 inch, featuring a brass body and beryllium copper spring, with tin/lead plating on the body and gold plating on the spring. The part has a mounting hole length of 0.155 inch (3.9 mm) and is non-RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
For .025 -.037
New Hyde Park, NY, USA
For .025 -.037" Pins, Solder Mount Jack
1619-3
For .025 -.037" Pins, Solder Mount Jack 1619-3
Part Number: 1619-3 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: No Type: Micro Jack

Part Number: 1619-3

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .025 - .037"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1619-3
Product Name For .025 -.037" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-PCB Mount - 4600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
2-56 Threaded Turret Terminal .093
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Shorting Plug .200
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details