Keystone Electronics Corp. PTFE Insulated Top Mount Solder Terminal 11305

Description
Part Number: 11305 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11305 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 11305 is a PTFE-insulated solder terminal with a brass body, tin-plated finish, and white PTFE bushing. It has a pin diameter of 0.080 inches, an overall length of 0.125 inches, and a barrel length of 0.069 inches. The mounting hole diameter is 0.136 inches. It is designed for high-density packaging with strong pull-out resistance and thermal stability, featuring a top-mount configuration suitable for connector applications.

Datasheet Summary
Powered by GS/AI

The 11305 is a PTFE-insulated solder terminal with a brass body, tin-plated finish, and white PTFE bushing. It has a pin diameter of 0.080 inches, an overall length of 0.125 inches, and a barrel length of 0.069 inches. The mounting hole diameter is 0.136 inches. It is designed for high-density packaging with strong pull-out resistance and thermal stability, featuring a top-mount configuration suitable for connector applications.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Top Mount Solder Terminal - 11305 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Top Mount Solder Terminal
11305
PTFE Insulated Top Mount Solder Terminal 11305
Part Number: 11305 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11305

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.080
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11305
Product Name PTFE Insulated Top Mount Solder Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold/Gold
View Details
Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details