Keystone Electronics Corp. .020" PCB Pin Gold, Swage Mount 1372-1

Description
Part Number: 1372-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1372-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1372-1 is a micro pin for press-fit mounting, made of phosphor bronze, with a diameter of 0.031 inch (0.79 mm) and a length of 0.051 inch (1.3 mm), designed for mating with micro jacks and plated with gold per MIL-G-45204. It is rated for use with a 0.032 inch (0.81 mm) thick PCB and has a mounting hole dimension of 0.021 inch (0.53 mm). The part is RoHS compliant and available in swage mount configuration.

Datasheet Summary
Powered by GS/AI

1372-1 is a micro pin for press-fit mounting, made of phosphor bronze, with a diameter of 0.031 inch (0.79 mm) and a length of 0.051 inch (1.3 mm), designed for mating with micro jacks and plated with gold per MIL-G-45204. It is rated for use with a 0.032 inch (0.81 mm) thick PCB and has a mounting hole dimension of 0.021 inch (0.53 mm). The part is RoHS compliant and available in swage mount configuration.

Suppliers

Company
Product
Description
Supplier Links
.020
New Hyde Park, NY, USA
.020" PCB Pin Gold, Swage Mount
1372-1
.020" PCB Pin Gold, Swage Mount 1372-1
Part Number: 1372-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins

Part Number: 1372-1

  • Finish/Plating: Gold Plate
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.020
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1372-1
Product Name .020" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .040 -.050
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Tin/Tin
View Details