Keystone Electronics Corp. 5 Tabs Quick Fit Header 7805

Description
Part Number: 7805 Material: Brass Mounting: THM Number of Tabs: 5 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7805 Material: Brass Mounting: THM Number of Tabs: 5 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7805 is a horizontal quick-fit header assembly with five brass tabs, designed for rugged multi-insertion applications and reliable PCB retention. It features a thermoplastic insulator rated UL 94V-0, with terminals rated for 15 Amps at 500V AC and an operating temperature range of -50°C to +145°C. The tab size is 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick, and the overall length is 0.962 inches (24.4 mm). The part is suitable for wave soldering and maintains terminal perpendicularity during assembly.

Datasheet Summary
Powered by GS/AI

The 7805 is a horizontal quick-fit header assembly with five brass tabs, designed for rugged multi-insertion applications and reliable PCB retention. It features a thermoplastic insulator rated UL 94V-0, with terminals rated for 15 Amps at 500V AC and an operating temperature range of -50°C to +145°C. The tab size is 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick, and the overall length is 0.962 inches (24.4 mm). The part is suitable for wave soldering and maintains terminal perpendicularity during assembly.

Suppliers

Company
Product
Description
Supplier Links
5 Tabs Quick Fit Header - 7805 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5 Tabs Quick Fit Header
7805
5 Tabs Quick Fit Header 7805
Part Number: 7805 Material: Brass Mounting: THM Number of Tabs: 5 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7805

  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 5
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7805
Product Name 5 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Top Mount Solder Terminal - 11308 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details