Keystone Electronics Corp. 5 Tabs Quick Fit Header 7825

Description
Part Number: 7825 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet
Description
Part Number: 7825 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Tabs Quick Fit Header - 7825 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5 Tabs Quick Fit Header
7825
5 Tabs Quick Fit Header 7825
Part Number: 7825 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7825

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 5
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7825
Product Name 5 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .105
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
4-40 Threaded Turret Terminal .125
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details