Keystone Electronics Corp.
For .015 -.025" Pins, Taper Fit Jack
1415-1
Description
Part Number: 1415-1
Finish/Plating: Gold/Gold
Length: .160 [4.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: Yes
Type: Micro Jack
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1415-1
Finish/Plating: Gold/Gold
Length: .160 [4.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: Yes
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
For .015 -.025" Pins, Taper Fit Jack
1415-1
Part Number: 1415-1
Finish/Plating: Gold/Gold
Length: .160 [4.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: Yes
Type: Micro Jack
Part Number: 1415-1
- Finish/Plating: Gold/Gold
- Length: .160 [4.1]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.021"
- RoHS: Yes
- Type: Micro Jack
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1415-1 |
|
Product Name
|
For .015 -.025" Pins, Taper Fit Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
IC Socket
Socket Type
Transistor Sockets
View Details
2 suppliers
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details