Keystone Electronics Corp.
Forked Turret Terminal .147" Long
1533-4
Description
Part Number: 1533-4
Finish/Plating: Bright Tin
Length: .145 [3.7]
Material: Brass
Mounting Hole: 0.064
Panel Thickness: 1/8 (.125)
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1533-4
Finish/Plating: Bright Tin
Length: .145 [3.7]
Material: Brass
Mounting Hole: 0.064
Panel Thickness: 1/8 (.125)
Request a Quote
Email Supplier
Datasheet
Suppliers
Forked Turret Terminal .147" Long
1533-4
Part Number: 1533-4
Finish/Plating: Bright Tin
Length: .145 [3.7]
Material: Brass
Mounting Hole: 0.064
Panel Thickness: 1/8 (.125)
Part Number: 1533-4
- Finish/Plating: Bright Tin
- Length: .145 [3.7]
- Material: Brass
- Mounting Hole: 0.064
- Panel Thickness: 1/8 (.125)
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1533-4 |
|
Product Name
|
Forked Turret Terminal .147" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details