Keystone Electronics Corp.
For .032 -.046" Pins, Press Fit Jack
1445
Description
Part Number: 1445
Finish/Plating: Tin/Tin
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: No
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1445
Finish/Plating: Tin/Tin
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: No
Request a Quote
Email Supplier
Datasheet
Suppliers
For .032 -.046" Pins, Press Fit Jack
1445
Part Number: 1445
Finish/Plating: Tin/Tin
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: No
Part Number: 1445
- Finish/Plating: Tin/Tin
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .032 -.046"
- RoHS: No
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1445 |
|
Product Name
|
For .032 -.046" Pins, Press Fit Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
IC Socket; PCB Pins
Socket Type
Transistor Sockets
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Gold; Tin/Gold
View Details