Keystone Electronics Corp. .025" PCB Pin Tin, Swage Mount 1424-1

Description
Part Number: 1424-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1424-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro pins for PCB mounting, available in swage mount configuration with a 0.025 inch (0.64 mm) diameter and 0.051 inch (1.3 mm) length, are plated with tin per MIL-T-10727, Type 1, and made from brass to ASTM-B16 for use with .032 inch (0.81 mm) thick boards. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Micro pins for PCB mounting, available in swage mount configuration with a 0.025 inch (0.64 mm) diameter and 0.051 inch (1.3 mm) length, are plated with tin per MIL-T-10727, Type 1, and made from brass to ASTM-B16 for use with .032 inch (0.81 mm) thick boards. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin, Swage Mount
1424-1
.025" PCB Pin Tin, Swage Mount 1424-1
Part Number: 1424-1 Finish/Plating: Bright Tin Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1424-1

  • Finish/Plating: Bright Tin
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1424-1
Product Name .025" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .165
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Swage
Contact Plating Tin/Tin
View Details
Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details