Keystone Electronics Corp. Adhesive backed bumper-.140" height-Black 782-B

Description
Part Number: 782-B Color: Black D Diameter: .500 (12.7) Height: .140 [3.6] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote Datasheet
Description
Part Number: 782-B Color: Black D Diameter: .500 (12.7) Height: .140 [3.6] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive backed bumper-.140
New Hyde Park, NY, USA
Adhesive backed bumper-.140" height-Black
782-B
Adhesive backed bumper-.140" height-Black 782-B
Part Number: 782-B Color: Black D Diameter: .500 (12.7) Height: .140 [3.6] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper

Part Number: 782-B

  • Color: Black
  • D Diameter: .500 (12.7)
  • Height: .140 [3.6]
  • Material: Polyurethane
  • Packaging: 200 per sheet
  • Style: Adhesive Backed
  • Type: Bumper
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Bumpers
Product Number 782-B
Product Name Adhesive backed bumper-.140" height-Black
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#4 Screw - 720 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#8 Screw - 729 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#4 Screw - 727 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers